Bourns, Inc. Common Mode Chokes SRF3216-601Y

Description
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF3216-601YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-601YTR-ND
Common Mode Chokes SRF3216-601YTR-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216-601YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-601YCT-ND
Common Mode Chokes SRF3216-601YCT-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216-601YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-601YDKR-ND
Common Mode Chokes SRF3216-601YDKR-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

Buy Now Datasheet
Surface Mount Inductors - 8118774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8118774
Surface Mount Inductors 8118774
Bourns SRF3216-601Y

Bourns SRF3216-601Y

Supplier's Site
Surface Mount Inductors - 8118774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8118774P
Surface Mount Inductors 8118774P
Bourns SRF3216-601Y

Bourns SRF3216-601Y

Supplier's Site
Surface Mount Inductors - 1727102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727102
Surface Mount Inductors 1727102
Bourns SRF3216-601Y

Bourns SRF3216-601Y

Supplier's Site
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277120-SRF3216-601Y
Filters - Common Mode Chokes 1277120-SRF3216-601Y
Win Source Part Number: 1277120-SRF3216-601Y Category: Filters>Common Mode Chokes Series: SRF3216 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRF3216-601YTR,SRF3 216-601Y,SRF3216601Y ,SRF3216-601YCT,SRF3 216-601YTR,-SRF3216- 601YCT,-SRF3216-601Y ,SRF3216-601YDKR,-SR F3216-601Y Base Product Number: SRF3216

Win Source Part Number: 1277120-SRF3216-601Y
Category: Filters>Common Mode Chokes
Series: SRF3216
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 800mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRF3216-601YTR,SRF3216-601Y,SRF3216601Y,SRF3216-601YCT,SRF3216-601YTR,-SRF3216-601YCT,-SRF3216-601Y,SRF3216-601YDKR,-SRF3216-601Y
Base Product Number: SRF3216

Buy Now Datasheet
SMD 300MA 600 OHM Inductor and Choke - 839-SRF3216-601Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 600 OHM Inductor and Choke
839-SRF3216-601Y
SMD 300MA 600 OHM Inductor and Choke 839-SRF3216-601Y
CMC 300MA 2LN 600 OHM SMD Product overview: SRF3216-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-601Y can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 600 OHM SMD Product overview: SRF3216-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-601Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF3216-601YTR-ND 8118774 8118774P 1277120-SRF3216-601Y 839-SRF3216-601Y
Product Name Common Mode Chokes Surface Mount Inductors Surface Mount Inductors Filters - Common Mode Chokes SMD 300MA 600 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Power Inductors - 2-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 56 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details