Manufacturer: Bourns Inc.
Win Source Part Number: 897351-SRF0504-402Y
Series: SRF0504
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 4 200mA DCR 300mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0504
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -SRF0504-402YCT, SRF0504402Y, SRF0504-402YTR, -SRF0504-402Y-ND, SRF0504-402Y-ND, -SRF0504-402YTR, SRF0504-402YCT, -SRF0504-402Y
2.8µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 100MHz 200mA DCR 300mOhm
2.8µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 100MHz 200mA DCR 300mOhm
CMC 2.8UH 200MA 2LN 4 KOHM SMD
CMC 2.8UH 200MA 2LN 4KOHM SMD Product overview: SRF0504-402Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8UH, 200MA, 4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8UH, 200MA, 4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-402Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897351-SRF0504-402Y | 118-SRF0504-402YCT-ND | 839-SRF0504-402Y |
| Product Name | Common Mode Chokes - SRF0504-402Y | Common Mode Chokes | SMD 2.8UH 200MA 4KOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.3000 ohms | ||
| Rated DC Current | 200 milliamps |