Bourns, Inc. Arrays, Signal Transformers SRF1280A-100M

Description
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-100MDKR-ND
Arrays, Signal Transformers SRF1280A-100MDKR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-100MTR-ND
Arrays, Signal Transformers SRF1280A-100MTR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-100MCT-ND
Arrays, Signal Transformers SRF1280A-100MCT-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Buy Now Datasheet
SMD 10UH Inductor and Choke - 73-SRF1280A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH Inductor and Choke
73-SRF1280A-100M
SMD 10UH Inductor and Choke 73-SRF1280A-100M
INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1280A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-100M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1280A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280A-100MDKR-ND 73-SRF1280A-100M
Product Name Arrays, Signal Transformers SMD 10UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0241 to 0.0921 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers