Bourns, Inc. Common Mode Chokes SRF4530A-220Y

Description
22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm
Request a Quote Datasheet
Description
22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-SRF4530A-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF4530A-220YCT-ND
Common Mode Chokes 118-SRF4530A-220YCT-ND
22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF4530A-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF4530A-220YTR-ND
Common Mode Chokes 118-SRF4530A-220YTR-ND
22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF4530A-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF4530A-220YDKR-ND
Common Mode Chokes 118-SRF4530A-220YDKR-ND
22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRF4530A-220YCT-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details