Bourns, Inc. SMD 220UH 1A 460 MOHM Inductor and Choke SRN1060-221M

Description
FIXED IND 220UH 1A 460 MOHM SMD Product overview: SRN1060-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 460 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 460 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 1A 460 MOHM SMD Product overview: SRN1060-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 460 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 460 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-221M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 1A 460 MOHM Inductor and Choke - 71-SRN1060-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1A 460 MOHM Inductor and Choke
71-SRN1060-221M
SMD 220UH 1A 460 MOHM Inductor and Choke 71-SRN1060-221M
FIXED IND 220UH 1A 460 MOHM SMD Product overview: SRN1060-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 460 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 460 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1A 460 MOHM SMD Product overview: SRN1060-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 460 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 460 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN1060-221MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-221MCT-ND
Fixed Inductors SRN1060-221MCT-ND
220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard

220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-221MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-221MTR-ND
Fixed Inductors SRN1060-221MTR-ND
220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard

220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-221MDKR-ND
Fixed Inductors SRN1060-221MDKR-ND
220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard

220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN1060-221M
897386-SRN1060-221M
Fixed Inductors - SRN1060-221M 897386-SRN1060-221M
Manufacturer: Bourns Inc. Win Source Part Number: 897386-SRN1060-221M Series: SRN1060 Operating Temperature Range: -40°C ~ 125°C Features: 220 µH Semi-Shielded Wirewound Inductor 1 A 460mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN1060 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN1060-221MCT, SRN1060221M, SRN1060-221MTR, SRN1060-221MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897386-SRN1060-221M
Series: SRN1060
Operating Temperature Range: -40°C ~ 125°C
Features: 220 µH Semi-Shielded Wirewound Inductor 1 A 460mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN1060
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN1060-221MCT, SRN1060221M, SRN1060-221MTR, SRN1060-221MDKR

Buy Now Datasheet
Inductor, Semi-Shielded, 220Uh, 1A, 20%, Smd; Inductance Bourns - 54W0033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 220Uh, 1A, 20%, Smd; Inductance Bourns
54W0033
Inductor, Semi-Shielded, 220Uh, 1A, 20%, Smd; Inductance Bourns 54W0033
INDUCTOR, SEMI-SHIELDED, 220uH, 1A, 20%, SMD; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN1060 Series; DC Resistance Max:0.46ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 220uH, 1A, 20%, SMD; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN1060 Series; DC Resistance Max:0.46ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishielded, 220Uh, 1A, 20%; Inductance Bourns - 44AC1967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 220Uh, 1A, 20%; Inductance Bourns
44AC1967
Inductor, Semishielded, 220Uh, 1A, 20%; Inductance Bourns 44AC1967
INDUCTOR, SEMISHIELDED, 220UH, 1A, 20%; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN1060 Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 220UH, 1A, 20%; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN1060 Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn1060 Series, 220 H, 20%, Shielded, 0.46 Ohm, 1 A Rohs Compliant Bourns - 06X7479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 220 H, 20%, Shielded, 0.46 Ohm, 1 A Rohs Compliant Bourns
06X7479
Surface Mount Power Inductor, Srn1060 Series, 220 H, 20%, Shielded, 0.46 Ohm, 1 A Rohs Compliant Bourns 06X7479
Surface Mount Power Inductor, SRN1060 Series, 220 H, 20%, Shielded, 0.46 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 220 H, 20%, Shielded, 0.46 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN1060-221M SRN1060-221MCT-ND 897386-SRN1060-221M 54W0033 44AC1967 06X7479
Product Name SMD 220UH 1A 460 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRN1060-221M Inductor, Semi-Shielded, 220Uh, 1A, 20%, Smd; Inductance Bourns Inductor, Semishielded, 220Uh, 1A, 20%; Inductance Bourns Surface Mount Power Inductor, Srn1060 Series, 220 H, 20%, Shielded, 0.46 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details