Bourns, Inc. SMD 1UH 2.3A 104 MOHM Inductor and Choke SRN2012-1R0M

Description
FIXED IND 1UH 2.3A 104 MOHM SMD Product overview: SRN2012-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 104 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 104 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.3A 104 MOHM SMD Product overview: SRN2012-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 104 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 104 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.3A 104 MOHM Inductor and Choke - 71-SRN2012-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.3A 104 MOHM Inductor and Choke
71-SRN2012-1R0M
SMD 1UH 2.3A 104 MOHM Inductor and Choke 71-SRN2012-1R0M
FIXED IND 1UH 2.3A 104 MOHM SMD Product overview: SRN2012-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 104 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 104 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.3A 104 MOHM SMD Product overview: SRN2012-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 104 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 104 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2012-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2012-1R0MCT-ND
Fixed Inductors SRN2012-1R0MCT-ND
1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN2012-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2012-1R0MDKR-ND
Fixed Inductors SRN2012-1R0MDKR-ND
1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN2012-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2012-1R0MTR-ND
Fixed Inductors SRN2012-1R0MTR-ND
1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274421-SRN2012-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1274421-SRN2012-1R0M
Win Source Part Number: 1274421-SRN2012-1R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 110MHz Package / Case: Nonstandard DC Resistance (DCR): 104mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2012-1R0MDKR,SRN2 012-1R0MCT,SRN2012-1 R0MTR Base Product Number: SRN2012 Current - Saturation (Isat): 2.5A

Win Source Part Number: 1274421-SRN2012-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 110MHz
Package / Case: Nonstandard
DC Resistance (DCR): 104mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2012-1R0MDKR,SRN2012-1R0MCT,SRN2012-1R0MTR
Base Product Number: SRN2012
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns - 62X0339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns
62X0339
Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns 62X0339
INDUCTOR, SEMI-SHIELDED, 1UH, 20%, 2.3A; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:SRN2012 Series; DC Resistance Max:0.104ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1UH, 20%, 2.3A; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:SRN2012 Series; DC Resistance Max:0.104ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns - 62X0338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns
62X0338
Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns 62X0338
INDUCTOR, SEMI-SHIELDED, 1UH, 20%, 2.3A; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.5A; Product Range:SRN2012 Series; DC Resistance Max:0.104ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1UH, 20%, 2.3A; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.5A; Product Range:SRN2012 Series; DC Resistance Max:0.104ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2012-1R0M SRN2012-1R0MCT-ND 1274421-SRN2012-1R0M 62X0339
Product Name SMD 1UH 2.3A 104 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 1Uh, 20%, 2.3A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details