CMC 1.1UH 4A 2LN 500 OHM SMD
CMC 1.1UH 4A 2LN 500 OHM SMD
CMC 1.1UH 4A 2LN 500 OHM SMD
Bourns SRF0502-501Y Common Mode Choke
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRF0502-501YDKR-ND | 854384 |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | Common Mode Choke |
| DCR | 0.0300 ohms | |
| Rated DC Current | 4000 milliamps | 4000 milliamps |