Bourns, Inc. Arrays, Signal Transformers SRF0703A-100M

Description
Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-100MTR-ND
Arrays, Signal Transformers SRF0703A-100MTR-ND
Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard

Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-100MDKR-ND
Arrays, Signal Transformers SRF0703A-100MDKR-ND
Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard

Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-100MCT-ND
Arrays, Signal Transformers SRF0703A-100MCT-ND
Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard

Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard

Buy Now Datasheet
Coupled Inductor, 10Uh, 2.08A; Product Range Bourns - 33AK4322 - Newark, An Avnet Company
Chicago, IL, United States
Coupled Inductor, 10Uh, 2.08A; Product Range Bourns
33AK4322
Coupled Inductor, 10Uh, 2.08A; Product Range Bourns 33AK4322
COUPLED INDUCTOR, 10UH, 2.08A; Product Range:SRF0703A Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.08A; Saturation Current, Parallel:2.47A; DC Resistance Max, Parallel:0.0826ohm RoHS Compliant: Yes

COUPLED INDUCTOR, 10UH, 2.08A; Product Range:SRF0703A Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.08A; Saturation Current, Parallel:2.47A; DC Resistance Max, Parallel:0.0826ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Coupled Inductor, 10Uh, 2.08A; Product Range Bourns - 41Y0203 - Newark, An Avnet Company
Chicago, IL, United States
Coupled Inductor, 10Uh, 2.08A; Product Range Bourns
41Y0203
Coupled Inductor, 10Uh, 2.08A; Product Range Bourns 41Y0203
COUPLED INDUCTOR, 10UH, 2.08A; Product Range:SRF0703A Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.08A; Saturation Current, Parallel:2.47A; DC Resistance Max, Parallel:0.0826ohm RoHS Compliant: Yes

COUPLED INDUCTOR, 10UH, 2.08A; Product Range:SRF0703A Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.08A; Saturation Current, Parallel:2.47A; DC Resistance Max, Parallel:0.0826ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 20%, 2.08A, Coupled; Product Range Bourns - 31Y4573 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 2.08A, Coupled; Product Range Bourns
31Y4573
Inductor, 10Uh, 20%, 2.08A, Coupled; Product Range Bourns 31Y4573
INDUCTOR, 10UH, 20%, 2.08A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:10µH; RMS Current - Parallel:2.08A; Saturation Current - Parallel:2.47A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 2.08A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:10µH; RMS Current - Parallel:2.08A; Saturation Current - Parallel:2.47A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703A-100MTR-ND 33AK4322 31Y4573
Product Name Arrays, Signal Transformers Coupled Inductor, 10Uh, 2.08A; Product Range Bourns Inductor, 10Uh, 20%, 2.08A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0826 to 0.3420 ohms 0.0826 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers