10.4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR 25mOhm
10.4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR 25mOhm
10.4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR 25mOhm
CMC 10.4UH 2.5A 2LN 1.3KOHM SMD Product overview: SRF7035A-132Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.4UH, 2.5A, 1.3KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.4UH, 2.5A, 1.3KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF7035A-132Y can be used for catalog matching and distributor lookup.
Bourns SRF7035A-132Y Common Mode Choke
Bourns SRF7035A-132Y Common Mode Choke
Bourns SRF7035A-132Y Common Mode Choke
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRF7035A-132YCT-ND | 839-SRF7035A-132Y | 2371688P |
| Product Name | Common Mode Chokes | SMD 10.4UH 2.5A 1.3KOHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | Common Mode Choke | |
| DCR | 0.0250 ohms | ||
| Rated DC Current | 2500 milliamps |