470nH Semi-Shielded Wirewound Inductor 2.9A 46mOhm Max Nonstandard
470nH Semi-Shielded Wirewound Inductor 2.9A 46mOhm Max Nonstandard
470nH Semi-Shielded Wirewound Inductor 2.9A 46mOhm Max Nonstandard
Win Source Part Number: 1274418-SRN2012-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 9 @ 1MHz
Frequency - Self Resonant: 220MHz
Package / Case: Nonstandard
DC Resistance (DCR): 46mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2012-R47MDKR,SRN2
Base Product Number: SRN2012
Current - Saturation (Isat): 3.5A
FIXED IND 470NH 2.9A 46 MOHM SMD Product overview: SRN2012-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.9A, 46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-R47M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 2.9A; Inductance:470nH; RMS Current (Irms):2.9A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 2.9A; Inductance:470nH; RMS Current (Irms):2.9A; Inductor Construction:Semishi
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN2012-R47MTR-ND | 1274418-SRN2012-R47M | 71-SRN2012-R47M | 62X0336 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.9A 46 MOHM Inductor and Choke | Inductor, Semi-Shielded, 0.47Uh, 20%, 2.9A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |