Bourns, Inc. Arrays, Signal Transformers SRF1280A-1R5Y

Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280A-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-1R5YDKR-ND
Arrays, Signal Transformers SRF1280A-1R5YDKR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-1R5YCT-ND
Arrays, Signal Transformers SRF1280A-1R5YCT-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-1R5YTR-ND
Arrays, Signal Transformers SRF1280A-1R5YTR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274954-SRF1280A-1R5Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274954-SRF1280A-1R5Y
Win Source Part Number: 1274954-SRF1280A-1R5 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 6 µH Inductance - Connected In Parallel: 1.5 µH Current Rating - Parallel: 13.5 A Current Rating - Series: 6.77 A Current Saturation - Parallel: 31.1 A Current Saturation - Series: 15.6 A DC Resistance (DCR) - Parallel: 7.6mOhm Max DC Resistance (DCR) - Series: 30.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-1R5YCT,SRF1 280A-1R5YDKR,SRF1280 A-1R5YTR Base Product Number: SRF1280A

Win Source Part Number: 1274954-SRF1280A-1R5Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 6 µH
Inductance - Connected In Parallel: 1.5 µH
Current Rating - Parallel: 13.5 A
Current Rating - Series: 6.77 A
Current Saturation - Parallel: 31.1 A
Current Saturation - Series: 15.6 A
DC Resistance (DCR) - Parallel: 7.6mOhm Max
DC Resistance (DCR) - Series: 30.6mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-1R5YCT,SRF1280A-1R5YDKR,SRF1280A-1R5YTR
Base Product Number: SRF1280A

Buy Now Datasheet
SMD 1.5UH Inductor and Choke - 73-SRF1280A-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH Inductor and Choke
73-SRF1280A-1R5Y
SMD 1.5UH Inductor and Choke 73-SRF1280A-1R5Y
INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1280A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-1R5Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1280A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, 30%, 13.5A, Coupled; Product Range Bourns - 31Y4596 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 30%, 13.5A, Coupled; Product Range Bourns
31Y4596
Inductor, 1.5Uh, 30%, 13.5A, Coupled; Product Range Bourns 31Y4596
INDUCTOR, 1.5UH, 30%, 13.5A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:1.5µH; RMS Current - Parallel:13.5A; Saturation Current - Parallel:31.1A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 1.5UH, 30%, 13.5A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:1.5µH; RMS Current - Parallel:13.5A; Saturation Current - Parallel:31.1A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280A-1R5YDKR-ND 1274954-SRF1280A-1R5Y 73-SRF1280A-1R5Y 31Y4596
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 1.5UH Inductor and Choke Inductor, 1.5Uh, 30%, 13.5A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0076 to 0.0306 ohms 0.0076 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data