Bourns, Inc. Arrays, Signal Transformers SRF0703-821M

Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-821MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-821MTR-ND
Arrays, Signal Transformers SRF0703-821MTR-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-821MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-821MDKR-ND
Arrays, Signal Transformers SRF0703-821MDKR-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-821MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-821MCT-ND
Arrays, Signal Transformers SRF0703-821MCT-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275007-SRF0703-821M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275007-SRF0703-821M
Win Source Part Number: 1275007-SRF0703-821M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703 Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 3.28 mH Inductance - Connected In Parallel: 820 µH Current Rating - Parallel: 270 mA Current Rating - Series: 134 mA Current Saturation - Parallel: 280 mA Current Saturation - Series: 140 mA DC Resistance (DCR) - Parallel: 5.01Ohm Max DC Resistance (DCR) - Series: 20.07Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703821M,SRF0703- 821MDKR,SRF0703-821M TR,SRF0703-821MCT Base Product Number: SRF0703

Win Source Part Number: 1275007-SRF0703-821M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 3.28 mH
Inductance - Connected In Parallel: 820 µH
Current Rating - Parallel: 270 mA
Current Rating - Series: 134 mA
Current Saturation - Parallel: 280 mA
Current Saturation - Series: 140 mA
DC Resistance (DCR) - Parallel: 5.01Ohm Max
DC Resistance (DCR) - Series: 20.07Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703821M,SRF0703-821MDKR,SRF0703-821MTR,SRF0703-821MCT
Base Product Number: SRF0703

Buy Now Datasheet
SMD 820UH Inductor and Choke - 73-SRF0703-821M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH Inductor and Choke
73-SRF0703-821M
SMD 820UH Inductor and Choke 73-SRF0703-821M
INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF0703-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-821M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF0703-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-821M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns - 14T0913 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns
14T0913
Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns 14T0913
POWER INDUCTOR, 820UH, 270MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:820µH; RMS Current, Parallel:270mA; Saturation Current, Parallel:280mA; DC Resistance Max, Parallel:5.01ohm; Product Length:7.6mm; Inductance:820µHRoHS Compliant: Yes

POWER INDUCTOR, 820UH, 270MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:820µH; RMS Current, Parallel:270mA; Saturation Current, Parallel:280mA; DC Resistance Max, Parallel:5.01ohm; Product Length:7.6mm; Inductance:820µHRoHS Compliant: Yes

Supplier's Site
Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns - 14T0912 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns
14T0912
Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns 14T0912
POWER INDUCTOR, 820UH, 270MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:820µH; RMS Current, Parallel:270mA; Saturation Current, Parallel:280mA; DC Resistance Max, Parallel:5.01ohm; Product Length:7.6mm; Inductance:820µHRoHS Compliant: Yes

POWER INDUCTOR, 820UH, 270MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:820µH; RMS Current, Parallel:270mA; Saturation Current, Parallel:280mA; DC Resistance Max, Parallel:5.01ohm; Product Length:7.6mm; Inductance:820µHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-821MTR-ND 1275007-SRF0703-821M 73-SRF0703-821M 14T0913
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 820UH Inductor and Choke Power Inductor, 820Uh, 270Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 5.01 to 20.07 ohms 5.01 ohms 5.01 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details