51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm
Manufacturer: Bourns Inc.
Win Source Part Number: 934958-SRF4530A-510Y
Series: SRF4530A
Operating Temperature Range: -55°C ~ 150°C
Features: 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 118-SRF4530A-510YDKR
Bourns SRF4530A-510Y Common Mode Choke
Bourns SRF4530A-510Y Common Mode Choke
Bourns SRF4530A-510Y Common Mode Choke
CMC 51UH 230MA 2LN SMD AEC-Q200 Product overview: SRF4530A-510Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 230MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 230MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF4530A-510Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRF4530A-510YDKR-ND | 934958-SRF4530A-510Y | 2107547P | 2107546 | 839-SRF4530A-510Y |
| Product Name | Common Mode Chokes | Common Mode Chokes - SRF4530A-510Y | Common Mode Chokes | Common Mode Chokes | Automotive SMD 51UH 230MA Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 1 ohms | ||||
| Rated DC Current | 230 milliamps | 230 milliamps | 230 milliamps |