Bourns, Inc. Arrays, Signal Transformers SRF1280A-680M

Description
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-680MCT-ND
Arrays, Signal Transformers SRF1280A-680MCT-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-680MTR-ND
Arrays, Signal Transformers SRF1280A-680MTR-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-680MDKR-ND
Arrays, Signal Transformers SRF1280A-680MDKR-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard

Buy Now Datasheet
SMD 68UH Inductor and Choke - 73-SRF1280A-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH Inductor and Choke
73-SRF1280A-680M
SMD 68UH Inductor and Choke 73-SRF1280A-680M
INDUCT ARRAY 2 COIL 68UH SMD Product overview: SRF1280A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-680M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 68UH SMD Product overview: SRF1280A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, 20%, 2.44A, Coupled; Product Range Bourns - 31Y4612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 20%, 2.44A, Coupled; Product Range Bourns
31Y4612
Inductor, 68Uh, 20%, 2.44A, Coupled; Product Range Bourns 31Y4612
INDUCTOR, 68UH, 20%, 2.44A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:68µH; RMS Current - Parallel:2.44A; Saturation Current - Parallel:4.44A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 68UH, 20%, 2.44A, COUPLED; Product Range:SRF1280A Series; Inductance, Parallel:68µH; RMS Current - Parallel:2.44A; Saturation Current - Parallel:4.44A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280A-680MCT-ND 73-SRF1280A-680M 31Y4612
Product Name Arrays, Signal Transformers SMD 68UH Inductor and Choke Inductor, 68Uh, 20%, 2.44A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1230 to 0.4690 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details