INDUCT ARRAY 2 COIL 15UH SMD Product overview: SRF0703A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-150M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 59.6µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Shielded 2 Coil Inductor Array 59.6µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Shielded 2 Coil Inductor Array 59.6µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard
Win Source Part Number: 1275005-SRF0703A-150
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 59.6 µH
Inductance - Connected In Parallel: 15 µH
Current Rating - Parallel: 1.83 A
Current Rating - Series: 916 mA
Current Saturation - Parallel: 2.05 A
Current Saturation - Series: 1.03 A
DC Resistance (DCR) - Parallel: 119mOhm Max
DC Resistance (DCR) - Series: 470mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRF0703A-150MDKR
Base Product Number: SRF0703A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF0703A-150M | 118-SRF0703A-150MDKR-ND | 1275005-SRF0703A-150M |
| Product Name | SMD 15UH Inductor and Choke | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | ||
| Core Material | Ferrite | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |