Bourns, Inc. Arrays, Signal Transformers SRF1280-8R2Y

Description
Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-8R2YDKR-ND
Arrays, Signal Transformers SRF1280-8R2YDKR-ND
Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard

Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-8R2YTR-ND
Arrays, Signal Transformers SRF1280-8R2YTR-ND
Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard

Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-8R2YCT-ND
Arrays, Signal Transformers SRF1280-8R2YCT-ND
Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard

Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274959-SRF1280-8R2Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274959-SRF1280-8R2Y
Win Source Part Number: 1274959-SRF1280-8R2Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 32.8 µH Inductance - Connected In Parallel: 8.2 µH Current Rating - Parallel: 6.32 A Current Rating - Series: 3.16 A Current Saturation - Parallel: 12.2 A Current Saturation - Series: 6.09 A DC Resistance (DCR) - Parallel: 19.1mOhm Max DC Resistance (DCR) - Series: 71.4mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-8R2YDKR,SRF1 2808R2Y,SRF1280-8R2Y CT,SRF1280-8R2YTR Base Product Number: SRF1280

Win Source Part Number: 1274959-SRF1280-8R2Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 32.8 µH
Inductance - Connected In Parallel: 8.2 µH
Current Rating - Parallel: 6.32 A
Current Rating - Series: 3.16 A
Current Saturation - Parallel: 12.2 A
Current Saturation - Series: 6.09 A
DC Resistance (DCR) - Parallel: 19.1mOhm Max
DC Resistance (DCR) - Series: 71.4mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-8R2YDKR,SRF12808R2Y,SRF1280-8R2YCT,SRF1280-8R2YTR
Base Product Number: SRF1280

Buy Now Datasheet
SMD 8.2UH Inductor and Choke - 73-SRF1280-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH Inductor and Choke
73-SRF1280-8R2Y
SMD 8.2UH Inductor and Choke 73-SRF1280-8R2Y
INDUCT ARRAY 2 COIL 8.2UH SMD Product overview: SRF1280-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-8R2Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 8.2UH SMD Product overview: SRF1280-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns - 14T1003 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns
14T1003
Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns 14T1003
POWER INDUCTOR, 8.2UH, 6.32A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:8.2µH; RMS Current, Parallel:6.32A; Saturation Current, Parallel:12.2A; DC Resistance Max, Parallel:0.0191ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 8.2UH, 6.32A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:8.2µH; RMS Current, Parallel:6.32A; Saturation Current, Parallel:12.2A; DC Resistance Max, Parallel:0.0191ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns - 14T1001 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns
14T1001
Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns 14T1001
POWER INDUCTOR, 8.2UH, 6.32A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:8.2µH; RMS Current, Parallel:6.32A; Saturation Current, Parallel:12.2A; DC Resistance Max, Parallel:0.0191ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 8.2UH, 6.32A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:8.2µH; RMS Current, Parallel:6.32A; Saturation Current, Parallel:12.2A; DC Resistance Max, Parallel:0.0191ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280-8R2YDKR-ND 1274959-SRF1280-8R2Y 73-SRF1280-8R2Y 14T1003
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 8.2UH Inductor and Choke Power Inductor, 8.2Uh, 6.32A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0191 to 0.0714 ohms 0.0191 ohms 0.0191 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 8120701P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 450 milliamps
Standards and Certifications RoHS
View Details
4 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-51N 0402DC-51NXJRW , 0402DC-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details