Bourns, Inc. Arrays, Signal Transformers SRF1280-150M

Description
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-150MDKR-ND
Arrays, Signal Transformers SRF1280-150MDKR-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-150MCT-ND
Arrays, Signal Transformers SRF1280-150MCT-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-150MTR-ND
Arrays, Signal Transformers SRF1280-150MTR-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1182300-SRF1280-150M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1182300-SRF1280-150M
Win Source Part Number: 1182300-SRF1280-150M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 60 µH Inductance - Connected In Parallel: 15 µH Current Rating - Parallel: 5.03 A Current Rating - Series: 2.51 A Current Saturation - Parallel: 9.66 A Current Saturation - Series: 4.83 A DC Resistance (DCR) - Parallel: 33.3mOhm Max DC Resistance (DCR) - Series: 129mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1280-150M.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-150MCT,SRF12 80-150MTR,SRF1280150 M,SRF1280-150MDKR Base Product Number: SRF1280

Win Source Part Number: 1182300-SRF1280-150M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 60 µH
Inductance - Connected In Parallel: 15 µH
Current Rating - Parallel: 5.03 A
Current Rating - Series: 2.51 A
Current Saturation - Parallel: 9.66 A
Current Saturation - Series: 4.83 A
DC Resistance (DCR) - Parallel: 33.3mOhm Max
DC Resistance (DCR) - Series: 129mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRF1280-150M.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-150MCT,SRF1280-150MTR,SRF1280150M,SRF1280-150MDKR
Base Product Number: SRF1280

Buy Now Datasheet
SMD 15UH Inductor and Choke - 73-SRF1280-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH Inductor and Choke
73-SRF1280-150M
SMD 15UH Inductor and Choke 73-SRF1280-150M
INDUCT ARRAY 2 COIL 15UH SMD Product overview: SRF1280-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-150M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 15UH SMD Product overview: SRF1280-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 15Uh, 5.03A, 20%, Full Reel; Product Range Bourns - 14T0974 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 5.03A, 20%, Full Reel; Product Range Bourns
14T0974
Power Inductor, 15Uh, 5.03A, 20%, Full Reel; Product Range Bourns 14T0974
POWER INDUCTOR, 15UH, 5.03A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:15µH; RMS Current, Parallel:5.03A; Saturation Current, Parallel:9.66A; DC Resistance Max, Parallel:0.0333ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 15UH, 5.03A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:15µH; RMS Current, Parallel:5.03A; Saturation Current, Parallel:9.66A; DC Resistance Max, Parallel:0.0333ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 15Uh, 5.03A, 20%; Product Range Bourns - 14T0973 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 5.03A, 20%; Product Range Bourns
14T0973
Power Inductor, 15Uh, 5.03A, 20%; Product Range Bourns 14T0973
POWER INDUCTOR, 15UH, 5.03A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:15µH; RMS Current, Parallel:5.03A; Saturation Current, Parallel:9.66A; DC Resistance Max, Parallel:0.0333ohm; Product Length:12.5mm; Inductance:15µHRoHS Compliant: Yes

POWER INDUCTOR, 15UH, 5.03A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:15µH; RMS Current, Parallel:5.03A; Saturation Current, Parallel:9.66A; DC Resistance Max, Parallel:0.0333ohm; Product Length:12.5mm; Inductance:15µHRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280-150MDKR-ND 1182300-SRF1280-150M 73-SRF1280-150M 14T0974 14T0973
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 15UH Inductor and Choke Power Inductor, 15Uh, 5.03A, 20%, Full Reel; Product Range Bourns Power Inductor, 15Uh, 5.03A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0333 to 0.1290 ohms 0.0333 ohms 0.0333 ohms 0.0333 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details