Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1260A-331M

Description
Win Source Part Number: 1274974-SRF1260A-331 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.06 A Current Rating - Series: 530 mA Current Saturation - Parallel: 1.22 A Current Saturation - Series: 610 mA DC Resistance (DCR) - Parallel: 574mOhm Max DC Resistance (DCR) - Series: 2.29Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-331MDKR,SRF 1260A-331M,SRF1260A- 331MCT,SRF1260A-331M TR Base Product Number: SRF1260A
Request a Quote Datasheet
Description
Win Source Part Number: 1274974-SRF1260A-331 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.06 A Current Rating - Series: 530 mA Current Saturation - Parallel: 1.22 A Current Saturation - Series: 610 mA DC Resistance (DCR) - Parallel: 574mOhm Max DC Resistance (DCR) - Series: 2.29Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-331MDKR,SRF 1260A-331M,SRF1260A- 331MCT,SRF1260A-331M TR Base Product Number: SRF1260A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274974-SRF1260A-331M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274974-SRF1260A-331M
Win Source Part Number: 1274974-SRF1260A-331 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.06 A Current Rating - Series: 530 mA Current Saturation - Parallel: 1.22 A Current Saturation - Series: 610 mA DC Resistance (DCR) - Parallel: 574mOhm Max DC Resistance (DCR) - Series: 2.29Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-331MDKR,SRF 1260A-331M,SRF1260A- 331MCT,SRF1260A-331M TR Base Product Number: SRF1260A

Win Source Part Number: 1274974-SRF1260A-331M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 1.32 mH
Inductance - Connected In Parallel: 330 µH
Current Rating - Parallel: 1.06 A
Current Rating - Series: 530 mA
Current Saturation - Parallel: 1.22 A
Current Saturation - Series: 610 mA
DC Resistance (DCR) - Parallel: 574mOhm Max
DC Resistance (DCR) - Series: 2.29Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-331MDKR,SRF1260A-331M,SRF1260A-331MCT,SRF1260A-331MTR
Base Product Number: SRF1260A

Buy Now Datasheet
SMD 330UH Inductor and Choke - 73-SRF1260A-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH Inductor and Choke
73-SRF1260A-331M
SMD 330UH Inductor and Choke 73-SRF1260A-331M
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF1260A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-331M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF1260A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1260A-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-331MTR-ND
Arrays, Signal Transformers SRF1260A-331MTR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-331MCT-ND
Arrays, Signal Transformers SRF1260A-331MCT-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-331MDKR-ND
Arrays, Signal Transformers SRF1260A-331MDKR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274974-SRF1260A-331M 73-SRF1260A-331M SRF1260A-331MTR-ND
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 330UH Inductor and Choke Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.5740 ohms 0.5740 to 2.29 ohms
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details