Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF0703A-101M

Description
Win Source Part Number: 1275006-SRF0703A-101 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 397.6 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 730 mA Current Rating - Series: 367 mA Current Saturation - Parallel: 790 mA Current Saturation - Series: 390 mA DC Resistance (DCR) - Parallel: 715mOhm Max DC Resistance (DCR) - Series: 2.64Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-101MCT,SRF0 703A-101MTR,SRF0703A -101MDKR Base Product Number: SRF0703A
Request a Quote Datasheet
Description
Win Source Part Number: 1275006-SRF0703A-101 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 397.6 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 730 mA Current Rating - Series: 367 mA Current Saturation - Parallel: 790 mA Current Saturation - Series: 390 mA DC Resistance (DCR) - Parallel: 715mOhm Max DC Resistance (DCR) - Series: 2.64Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-101MCT,SRF0 703A-101MTR,SRF0703A -101MDKR Base Product Number: SRF0703A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275006-SRF0703A-101M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275006-SRF0703A-101M
Win Source Part Number: 1275006-SRF0703A-101 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703A Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 397.6 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 730 mA Current Rating - Series: 367 mA Current Saturation - Parallel: 790 mA Current Saturation - Series: 390 mA DC Resistance (DCR) - Parallel: 715mOhm Max DC Resistance (DCR) - Series: 2.64Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703A-101MCT,SRF0 703A-101MTR,SRF0703A -101MDKR Base Product Number: SRF0703A

Win Source Part Number: 1275006-SRF0703A-101M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 397.6 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 730 mA
Current Rating - Series: 367 mA
Current Saturation - Parallel: 790 mA
Current Saturation - Series: 390 mA
DC Resistance (DCR) - Parallel: 715mOhm Max
DC Resistance (DCR) - Series: 2.64Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703A-101MCT,SRF0703A-101MTR,SRF0703A-101MDKR
Base Product Number: SRF0703A

Buy Now Datasheet
SMD 100UH Inductor and Choke - 73-SRF0703A-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH Inductor and Choke
73-SRF0703A-101M
SMD 100UH Inductor and Choke 73-SRF0703A-101M
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF0703A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-101M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF0703A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF0703A-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-101MDKR-ND
Arrays, Signal Transformers SRF0703A-101MDKR-ND
Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard

Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-101MCT-ND
Arrays, Signal Transformers SRF0703A-101MCT-ND
Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard

Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-101MTR-ND
Arrays, Signal Transformers SRF0703A-101MTR-ND
Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard

Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 20%, 0.73A, Coupled; Product Range Bourns - 31Y4574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 0.73A, Coupled; Product Range Bourns
31Y4574
Inductor, 100Uh, 20%, 0.73A, Coupled; Product Range Bourns 31Y4574
INDUCTOR, 100UH, 20%, 0.73A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:100µH; RMS Current - Parallel:730mA; Saturation Current - Parallel:790mA; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, 0.73A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:100µH; RMS Current - Parallel:730mA; Saturation Current - Parallel:790mA; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1275006-SRF0703A-101M 73-SRF0703A-101M SRF0703A-101MDKR-ND 31Y4574
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 100UH Inductor and Choke Arrays, Signal Transformers Inductor, 100Uh, 20%, 0.73A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.7150 ohms 0.7150 to 2.64 ohms
Technology Power
Unlock Full Specs
to access all available technical data