Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard
INDUCT ARRAY 2 COIL 68UH SMD Product overview: SRF1280-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-680M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274960-SRF1280-680M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 272 µH
Inductance - Connected In Parallel: 68 µH
Current Rating - Parallel: 2.44 A
Current Rating - Series: 1.22 A
Current Saturation - Parallel: 4.44 A
Current Saturation - Series: 2.22 A
DC Resistance (DCR) - Parallel: 123mOhm Max
DC Resistance (DCR) - Series: 469mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-680MCT,SRF12
Base Product Number: SRF1280
POWER INDUCTOR, 68UH, 2.44A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:68µH; RMS Current, Parallel:2.44A; Saturation Current, Parallel:4.44A; DC Resistance Max, Parallel:0.123ohm; Product Length:12.5mm; Inductance:68µH RoHS Compliant: Yes
INDUCTOR, DUAL, 68UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:68µH; RMS Current - Parallel:2.44A; Saturation Current - Parallel:4.44A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes
POWER INDUCTOR, 68UH, 2.44A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:68µH; RMS Current, Parallel:2.44A; Saturation Current, Parallel:4.44A; DC Resistance Max, Parallel:0.123ohm; Product Length:12.5mm; Inductance:68µH RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1280-680MCT-ND | 73-SRF1280-680M | 1274960-SRF1280-680M | 14T0998 | 23T1290 |
| Product Name | Arrays, Signal Transformers | SMD 68UH Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers | Power Inductor, 68Uh, 2.44A, 20%; Product Range Bourns | Inductor, Dual, 68Uh Para., Power; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.1230 to 0.4690 ohms | 0.1230 ohms | 0.1230 ohms | ||
| Packing Method | Tape Reel | Tape & Reel (TR) |