Bourns, Inc. SMD 100MA 900 OHM Inductor and Choke SRF2012-901YA

Description
CMC 100MA 2LN 900 OHM SMD Product overview: SRF2012-901YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 900 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-901YA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 2LN 900 OHM SMD Product overview: SRF2012-901YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 900 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-901YA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 900 OHM Inductor and Choke - 839-SRF2012-901YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 900 OHM Inductor and Choke
839-SRF2012-901YA
SMD 100MA 900 OHM Inductor and Choke 839-SRF2012-901YA
CMC 100MA 2LN 900 OHM SMD Product overview: SRF2012-901YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 900 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-901YA can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 900 OHM SMD Product overview: SRF2012-901YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 900 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-901YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277135-SRF2012-901YA
Filters - Common Mode Chokes 1277135-SRF2012-901YA
Win Source Part Number: 1277135-SRF2012-901Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 100mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 900 Ohms @ 100 MHz DC Resistance (DCR) (Max): 880mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRF2012-901YATR, 118-SRF2012-901YACT, 118-SRF2012-901YADKR ,SRF2012-901YA Base Product Number: SRF2012

Win Source Part Number: 1277135-SRF2012-901YA
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 100mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 900 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 880mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRF2012-901YATR,118-SRF2012-901YACT,118-SRF2012-901YADKR,SRF2012-901YA
Base Product Number: SRF2012

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-901YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-901YATR-ND
Common Mode Chokes 118-SRF2012-901YATR-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-901YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-901YADKR-ND
Common Mode Chokes 118-SRF2012-901YADKR-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF2012-901YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF2012-901YACT-ND
Common Mode Chokes 118-SRF2012-901YACT-ND
2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm

2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF2012-901YA 1277135-SRF2012-901YA 118-SRF2012-901YATR-ND
Product Name SMD 100MA 900 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details