Bourns, Inc. Fixed Inductors SRN2510F-R47M

Description
470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2510F-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R47MCT-ND
Fixed Inductors SRN2510F-R47MCT-ND
470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R47MTR-ND
Fixed Inductors SRN2510F-R47MTR-ND
470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-R47MDKR-ND
Fixed Inductors SRN2510F-R47MDKR-ND
470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274403-SRN2510F-R47M
Inductors, Coils, Chokes - Fixed Inductors 1274403-SRN2510F-R47M
Win Source Part Number: 1274403-SRN2510F-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2510F Package: Tape & Reel Shielding: Semi-Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Frequency - Self Resonant: 120MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 35mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2510F-R47MCT,SRN2 510F-R47MTR,SRN2510F -R47MDKR Base Product Number: SRN2510F Current - Saturation (Isat): 7A

Win Source Part Number: 1274403-SRN2510F-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2510F
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Frequency - Self Resonant: 120MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 35mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2510F-R47MCT,SRN2510F-R47MTR,SRN2510F-R47MDKR
Base Product Number: SRN2510F
Current - Saturation (Isat): 7A

Buy Now Datasheet
SMD 4.6A 35 MOHM Inductor and Choke - 71-SRN2510F-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.6A 35 MOHM Inductor and Choke
71-SRN2510F-R47M
SMD 4.6A 35 MOHM Inductor and Choke 71-SRN2510F-R47M
FIXED IND 470NH 4.6A 35 MOHM SMD Product overview: SRN2510F-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.6A 35 MOHM SMD Product overview: SRN2510F-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2510F-R47MCT-ND 1274403-SRN2510F-R47M 71-SRN2510F-R47M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.6A 35 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details