6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm
6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm
6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm
CMC 6.5MH 300MA 2LN 5KOHM SMD Product overview: SRF0905-652Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5MH, 300MA, 5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5MH, 300MA, 5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-652Y can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 795397-SRF0905-652Y
Series: SRF0905
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 5 kOhm @ 300kHz
Inductance @ Frequency: 6.5mH @ 100kHz
Family Name: SRF0905
Categories: Filters
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 1.05 Ohm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0905-652YCT-ND | 466311 | 839-SRF0905-652Y | 795397-SRF0905-652Y |
| Product Name | Common Mode Chokes | Surface Mount Inductors | SMD 6.5MH 300MA 5KOHM Inductor and Choke | Common Mode Chokes - SRF0905-652Y |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | |||
| DCR | 1.05 ohms | 1.05 ohms | ||
| Rated DC Current | 300 milliamps | 300 milliamps | 300 milliamps |