CMC 500UH 840MA 2LN 800 OHM SMD Product overview: SRF1006-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500UH, 840MA, 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500UH, 840MA, 800 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-501Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 961456-SRF1006-501Y
Category: Filters>Common Mode Chokes
Series: SRF1006
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 840mA
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 2 MHz
Inductance @ Frequency: 500 µH @ 100 kHz
DC Resistance (DCR) (Max): 70mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1006-501Y-ND,SRF1
Base Product Number: SRF1006
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 2MHz 840mA DCR 70mOhm
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 2MHz 840mA DCR 70mOhm
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 2MHz 840mA DCR 70mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF1006-501Y | 961456-SRF1006-501Y | SRF1006-501YTR-ND |
| Product Name | SMD 500UH 840MA 800 OHM Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Line Filter | ||
| Inductance Range | 500 microH | 500 microH | |
| Inductance Tolerance | 40 (+/- %) |