Win Source Part Number: 1274422-SRN2010TA-R6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 680 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 210MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 62mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.05 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-R68YTR,SRN
Base Product Number: SRN2010TA
Current - Saturation (Isat): 2A
680nH Semi-Shielded Wirewound Inductor 2.05A 62mOhm 0806 (2016 Metric)
680nH Semi-Shielded Wirewound Inductor 2.05A 62mOhm 0806 (2016 Metric)
680nH Semi-Shielded Wirewound Inductor 2.05A 62mOhm 0806 (2016 Metric)
FIXED IND 680NH 2.05A 62MOHM SMD Product overview: SRN2010TA-R68Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.05A, 62MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.05A, 62MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-R68Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274422-SRN2010TA-R68Y | SRN2010TA-R68YDKR-ND | 71-SRN2010TA-R68Y |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.05A 62MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |