Bourns, Inc. Common Mode Chokes SRF1006-472Y

Description
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm
Request a Quote Datasheet
Description
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF1006-472YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF1006-472YTR-ND
Common Mode Chokes SRF1006-472YTR-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - SRF1006-472YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF1006-472YDKR-ND
Common Mode Chokes SRF1006-472YDKR-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - SRF1006-472YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF1006-472YCT-ND
Common Mode Chokes SRF1006-472YCT-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF1006-472Y
1101871-SRF1006-472Y
Common Mode Chokes - SRF1006-472Y 1101871-SRF1006-472Y
Manufacturer: Bourns Inc. Win Source Part Number: 1101871-SRF1006-472Y Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 250mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.256" (6.50mm) Number of Lines: 2 Impedance @ Frequency: 6.2 kOhm @ 600kHz Inductance @ Frequency: 4.7mH @ 100kHz DC Resistance (DCR) (Max): 1 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace, Communications & Networking, Portable Devices, Sensing & Instrumentation

Manufacturer: Bourns Inc.
Win Source Part Number: 1101871-SRF1006-472Y
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 250mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 6.2 kOhm @ 600kHz
Inductance @ Frequency: 4.7mH @ 100kHz
DC Resistance (DCR) (Max): 1 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace, Communications & Networking, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
SMD 4.7MH 250MA 6.2KOHM Inductor and Choke - 839-SRF1006-472Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 250MA 6.2KOHM Inductor and Choke
839-SRF1006-472Y
SMD 4.7MH 250MA 6.2KOHM Inductor and Choke 839-SRF1006-472Y
CMC 4.7MH 250MA 2LN 6.2KOHM SMD Product overview: SRF1006-472Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 250MA, 6.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 250MA, 6.2KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-472Y can be used for catalog matching and distributor lookup.

CMC 4.7MH 250MA 2LN 6.2KOHM SMD Product overview: SRF1006-472Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 250MA, 6.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 250MA, 6.2KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-472Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR COMMN MODE 4700UH 0.25A - 103-SRF1006-472Y - Utmel Electronic Limited
Hong Kong, China
INDUCTOR COMMN MODE 4700UH 0.25A
103-SRF1006-472Y
INDUCTOR COMMN MODE 4700UH 0.25A 103-SRF1006-472Y
INDUCTOR COMMN MODE 4700UH 0.25A

INDUCTOR COMMN MODE 4700UH 0.25A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1006-472YTR-ND 1101871-SRF1006-472Y 839-SRF1006-472Y 103-SRF1006-472Y
Product Name Common Mode Chokes Common Mode Chokes - SRF1006-472Y SMD 4.7MH 250MA 6.2KOHM Inductor and Choke INDUCTOR COMMN MODE 4700UH 0.25A
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1 ohms 1 ohms
Rated DC Current 250 milliamps 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details