Bourns, Inc. Surface Mount Inductors SRN1060-331M

Description
Bourns SRN1060-331M
Request a Quote Datasheet
Description
Bourns SRN1060-331M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7729815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729815P
Surface Mount Inductors 7729815P
Bourns SRN1060-331M

Bourns SRN1060-331M

Supplier's Site
Surface Mount Inductors - 7729815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729815
Surface Mount Inductors 7729815
Bourns SRN1060-331M

Bourns SRN1060-331M

Supplier's Site
Surface Mount Inductors - 1729715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729715
Surface Mount Inductors 1729715
Bourns SRN1060-331M

Bourns SRN1060-331M

Supplier's Site
Fixed Inductors - SRN1060-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-331MCT-ND
Fixed Inductors SRN1060-331MCT-ND
330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard

330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-331MDKR-ND
Fixed Inductors SRN1060-331MDKR-ND
330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard

330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-331MTR-ND
Fixed Inductors SRN1060-331MTR-ND
330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard

330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274448-SRN1060-331M
Inductors, Coils, Chokes - Fixed Inductors 1274448-SRN1060-331M
Win Source Part Number: 1274448-SRN1060-331M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN1060 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 330 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 2.5MHz Package / Case: Nonstandard DC Resistance (DCR): 620mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN1060-331MDKR,SRN1 060-331MTR,SRN106033 1M,SRN1060-331MCT Base Product Number: SRN1060 Current - Saturation (Isat): 900mA

Win Source Part Number: 1274448-SRN1060-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN1060
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 330 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 2.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 620mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN1060-331MDKR,SRN1060-331MTR,SRN1060331M,SRN1060-331MCT
Base Product Number: SRN1060
Current - Saturation (Isat): 900mA

Buy Now Datasheet
330UH 900MA 620MOHM Inductor and Choke - 71-SRN1060-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 900MA 620MOHM Inductor and Choke
71-SRN1060-331M
330UH 900MA 620MOHM Inductor and Choke 71-SRN1060-331M
FIXED IND 330UH 900MA 620MOHM SM Product overview: SRN1060-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 900MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 900MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 900MA 620MOHM SM Product overview: SRN1060-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 900MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 900MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn1060 Series, 330 H, 20%, Shielded, 0.62 Ohm, 900 Ma Rohs Compliant Bourns - 06X7481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 330 H, 20%, Shielded, 0.62 Ohm, 900 Ma Rohs Compliant Bourns
06X7481
Surface Mount Power Inductor, Srn1060 Series, 330 H, 20%, Shielded, 0.62 Ohm, 900 Ma Rohs Compliant Bourns 06X7481
Surface Mount Power Inductor, SRN1060 Series, 330 H, 20%, Shielded, 0.62 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 330 H, 20%, Shielded, 0.62 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishielded, 330Uh, 0.9A, 20%; Inductance Bourns - 44AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 330Uh, 0.9A, 20%; Inductance Bourns
44AC1969
Inductor, Semishielded, 330Uh, 0.9A, 20%; Inductance Bourns 44AC1969
INDUCTOR, SEMISHIELDED, 330UH, 0.9A, 20%; Inductance:330µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN1060 Series; DC Resistance Max:0.62ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 330UH, 0.9A, 20%; Inductance:330µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN1060 Series; DC Resistance Max:0.62ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 330Uh, 900Ma, 20%, Smd; Inductance Bourns - 54W0035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 330Uh, 900Ma, 20%, Smd; Inductance Bourns
54W0035
Inductor, Semi-Shielded, 330Uh, 900Ma, 20%, Smd; Inductance Bourns 54W0035
INDUCTOR, SEMI-SHIELDED, 330uH, 900mA, 20%, SMD; Inductance:330µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 330uH, 900mA, 20%, SMD; Inductance:330µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7729815P 7729815 SRN1060-331MCT-ND 1274448-SRN1060-331M 71-SRN1060-331M 06X7481 44AC1969 54W0035
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 330UH 900MA 620MOHM Inductor and Choke Surface Mount Power Inductor, Srn1060 Series, 330 H, 20%, Shielded, 0.62 Ohm, 900 Ma Rohs Compliant Bourns Inductor, Semishielded, 330Uh, 0.9A, 20%; Inductance Bourns Inductor, Semi-Shielded, 330Uh, 900Ma, 20%, Smd; Inductance Bourns
Inductance Range 330 microH 330 microH 330 microH 330 microH 330 microH 330 microH
Rated DC Current 900 milliamps 900 milliamps 900 milliamps 900 milliamps 900 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1060 1060
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125969 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers