Bourns, Inc. Fixed Inductors SRN2508A-100M

Description
10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2508A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2508A-100MDKR-ND
Fixed Inductors SRN2508A-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)

10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2508A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2508A-100MTR-ND
Fixed Inductors SRN2508A-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)

10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2508A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2508A-100MCT-ND
Fixed Inductors SRN2508A-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)

10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns - 52AC7373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns
52AC7373
Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns 52AC7373
INDUCTOR, 10UH, SEMISHIELDED, 0.45A; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:SRN2508A Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.45A; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Semishielded; Saturation Current (Isat):550mA; Product Range:SRN2508A Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishld, 10Uh, 0.45A, Auto; Inductance Bourns - 43AC9511 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishld, 10Uh, 0.45A, Auto; Inductance Bourns
43AC9511
Inductor, Semishld, 10Uh, 0.45A, Auto; Inductance Bourns 43AC9511
INDUCTOR, SEMISHLD, 10UH, 0.45A, AUTO; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:SRN2508A Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, SEMISHLD, 10UH, 0.45A, AUTO; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Semishielded; Saturation Current (Isat):550mA; Product Range:SRN2508A Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2508A-100MDKR-ND 52AC7373 43AC9511
Product Name Fixed Inductors Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns Inductor, Semishld, 10Uh, 0.45A, Auto; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers