Win Source Part Number: 1275004-SRF0703A-151
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 608.2 µH
Inductance - Connected In Parallel: 150 µH
Current Rating - Parallel: 580 mA
Current Rating - Series: 289 mA
Current Saturation - Parallel: 650 mA
Current Saturation - Series: 320 mA
DC Resistance (DCR) - Parallel: 986mOhm Max
DC Resistance (DCR) - Series: 3.63Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703A-151MCT,SRF0
Base Product Number: SRF0703A
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF0703A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-151M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 608.2µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
Shielded 2 Coil Inductor Array 608.2µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
Shielded 2 Coil Inductor Array 608.2µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1275004-SRF0703A-151M | 73-SRF0703A-151M | SRF0703A-151MCT-ND |
| Product Name | Inductors, Coils, Chokes - Arrays, Signal Transformers | SMD 150UH Inductor and Choke | Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | ||
| DCR | 0.9860 ohms | 0.9860 to 3.63 ohms | |
| Technology | Power |