Bourns, Inc. Arrays, Signal Transformers SRF0703A-330M

Description
Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-330MTR-ND
Arrays, Signal Transformers SRF0703A-330MTR-ND
Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard

Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-330MDKR-ND
Arrays, Signal Transformers SRF0703A-330MDKR-ND
Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard

Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-330MCT-ND
Arrays, Signal Transformers SRF0703A-330MCT-ND
Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard

Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard

Buy Now Datasheet
SMD 33UH Inductor and Choke - 73-SRF0703A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
73-SRF0703A-330M
SMD 33UH Inductor and Choke 73-SRF0703A-330M
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF0703A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-330M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF0703A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703A-330MTR-ND 73-SRF0703A-330M
Product Name Arrays, Signal Transformers SMD 33UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2400 to 1 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers