Bourns, Inc. Arrays, Signal Transformers SRF1260-220M

Description
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-220MTR-ND
Arrays, Signal Transformers SRF1260-220MTR-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-220MDKR-ND
Arrays, Signal Transformers SRF1260-220MDKR-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-220MCT-ND
Arrays, Signal Transformers SRF1260-220MCT-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard

Buy Now Datasheet
SMD 22UH Inductor and Choke - 73-SRF1260-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH Inductor and Choke
73-SRF1260-220M
SMD 22UH Inductor and Choke 73-SRF1260-220M
INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF1260-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-220M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF1260-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1178522-SRF1260-220M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1178522-SRF1260-220M
Win Source Part Number: 1178522-SRF1260-220M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 88 µH Inductance - Connected In Parallel: 22 µH Current Rating - Parallel: 3.7 A Current Rating - Series: 1.84 A Current Saturation - Parallel: 4.71 A Current Saturation - Series: 2.36 A DC Resistance (DCR) - Parallel: 45.1mOhm Max DC Resistance (DCR) - Series: 172mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1260-220M.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-220MDKR,SRF1 260-220MCT,SRF1260-2 20MTR,SRF1260220M Base Product Number: SRF1260

Win Source Part Number: 1178522-SRF1260-220M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 88 µH
Inductance - Connected In Parallel: 22 µH
Current Rating - Parallel: 3.7 A
Current Rating - Series: 1.84 A
Current Saturation - Parallel: 4.71 A
Current Saturation - Series: 2.36 A
DC Resistance (DCR) - Parallel: 45.1mOhm Max
DC Resistance (DCR) - Series: 172mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRF1260-220M.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-220MDKR,SRF1260-220MCT,SRF1260-220MTR,SRF1260220M
Base Product Number: SRF1260

Buy Now Datasheet
Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns - 14T0934 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns
14T0934
Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns 14T0934
POWER INDUCTOR, 22UH, 3.7A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:22µH; RMS Current, Parallel:3.7A; Saturation Current, Parallel:4.71A; DC Resistance Max, Parallel:0.0451ohm; Product Length:12.5mm; Inductance:22µH RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 3.7A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:22µH; RMS Current, Parallel:3.7A; Saturation Current, Parallel:4.71A; DC Resistance Max, Parallel:0.0451ohm; Product Length:12.5mm; Inductance:22µH RoHS Compliant: Yes

Supplier's Site
Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns - 14T0933 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns
14T0933
Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns 14T0933
POWER INDUCTOR, 22UH, 3.7A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:22µH; RMS Current, Parallel:3.7A; Saturation Current, Parallel:4.71A; DC Resistance Max, Parallel:0.0451ohm; Product Length:12.5mm; Inductance:22µH RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 3.7A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:22µH; RMS Current, Parallel:3.7A; Saturation Current, Parallel:4.71A; DC Resistance Max, Parallel:0.0451ohm; Product Length:12.5mm; Inductance:22µH RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 22Uh Para., Power; Product Range Bourns - 23T1258 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 22Uh Para., Power; Product Range Bourns
23T1258
Inductor, Dual, 22Uh Para., Power; Product Range Bourns 23T1258
INDUCTOR, DUAL, 22UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:22µH; RMS Current - Parallel:3.7A; Saturation Current - Parallel:4.71A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 22UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:22µH; RMS Current - Parallel:3.7A; Saturation Current - Parallel:4.71A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-220MTR-ND 73-SRF1260-220M 1178522-SRF1260-220M 14T0934 23T1258
Product Name Arrays, Signal Transformers SMD 22UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 22Uh, 3.7A, 20%; Product Range Bourns Inductor, Dual, 22Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0451 to 0.1720 ohms 0.0451 ohms 0.0451 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers