Bourns, Inc. 1.5UH 1.26A 130MOHM Inductor and Choke SRN2010TA-1R5Y

Description
FIXED IND 1.5UH 1.26A 130MOHM SM Product overview: SRN2010TA-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.26A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.26A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.26A 130MOHM SM Product overview: SRN2010TA-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.26A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.26A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-1R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 1.26A 130MOHM Inductor and Choke - 71-SRN2010TA-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 1.26A 130MOHM Inductor and Choke
71-SRN2010TA-1R5Y
1.5UH 1.26A 130MOHM Inductor and Choke 71-SRN2010TA-1R5Y
FIXED IND 1.5UH 1.26A 130MOHM SM Product overview: SRN2010TA-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.26A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.26A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.26A 130MOHM SM Product overview: SRN2010TA-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.26A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.26A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2010TA-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-1R5YDKR-ND
Fixed Inductors SRN2010TA-1R5YDKR-ND
1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric)

1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-1R5YTR-ND
Fixed Inductors SRN2010TA-1R5YTR-ND
1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric)

1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-1R5YCT-ND
Fixed Inductors SRN2010TA-1R5YCT-ND
1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric)

1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274430-SRN2010TA-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1274430-SRN2010TA-1R5Y
Win Source Part Number: 1274430-SRN2010TA-1R 5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 1MHz Frequency - Self Resonant: 140MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 130mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.26 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010TA-1R5YCT,SRN 2010TA-1R5YTR,SRN201 0TA-1R5YDKR Base Product Number: SRN2010TA Current - Saturation (Isat): 1.46A

Win Source Part Number: 1274430-SRN2010TA-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 140MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 130mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.26 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-1R5YCT,SRN2010TA-1R5YTR,SRN2010TA-1R5YDKR
Base Product Number: SRN2010TA
Current - Saturation (Isat): 1.46A

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 1.26A, 30%; Inductance Bourns - 96Y9647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 1.26A, 30%; Inductance Bourns
96Y9647
Inductor, Aec-Q200, 1.5Uh, 1.26A, 30%; Inductance Bourns 96Y9647
INDUCTOR, AEC-Q200, 1.5UH, 1.26A, 30%; Inductance:1.5µH; RMS Current (Irms):1.26A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.46A; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5UH, 1.26A, 30%; Inductance:1.5µH; RMS Current (Irms):1.26A; Inductor Construction:Semishielded; Saturation Current (Isat):1.46A; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2010TA-1R5Y SRN2010TA-1R5YDKR-ND 1274430-SRN2010TA-1R5Y 96Y9647
Product Name 1.5UH 1.26A 130MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 1.26A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data