Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRE6603-221M

Description
Win Source Part Number: 1274459-SRE6603-221M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 100kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Product Status: Obsolete Current - Saturation (Isat): 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274459-SRE6603-221M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 100kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Product Status: Obsolete Current - Saturation (Isat): 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274459-SRE6603-221M
Inductors, Coils, Chokes - Fixed Inductors 1274459-SRE6603-221M
Win Source Part Number: 1274459-SRE6603-221M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 100kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Product Status: Obsolete Current - Saturation (Isat): 100mA

Win Source Part Number: 1274459-SRE6603-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 100kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 770mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRE6603
Product Status: Obsolete
Current - Saturation (Isat): 100mA

Buy Now Datasheet
220UH 220MA 770MOHM Inductor and Choke - 71-SRE6603-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 220MA 770MOHM Inductor and Choke
71-SRE6603-221M
220UH 220MA 770MOHM Inductor and Choke 71-SRE6603-221M
FIXED IND 220UH 220MA 770MOHM SM Product overview: SRE6603-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 220MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 220MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 220MA 770MOHM SM Product overview: SRE6603-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 220MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 220MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRE6603-221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRE6603-221M-ND
Fixed Inductors SRE6603-221M-ND
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274459-SRE6603-221M 71-SRE6603-221M SRE6603-221M-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 220UH 220MA 770MOHM Inductor and Choke Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details