Manufacturer: Bourns Inc.
Win Source Part Number: 897361-SRF0905-471Y
Series: SRF0905
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 1 1.1A DCR 140mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0905
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF0905-471YCT, SRF0905-471YTR, SRF0905-471YDKR, -SRF0905-471YCT, -SRF0905-471YTR, SRF0905471Y, SRF0905-471Y-ND, -SRF0905-471Y-ND, -SRF0905-471Y
CMC 470UH 1.1A 2LN 1KOHM SMD Product overview: SRF0905-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 1.1A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 1.1A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-471Y can be used for catalog matching and distributor lookup.
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897361-SRF0905-471Y | 839-SRF0905-471Y | SRF0905-471YCT-ND | 7633414 | 7633414P |
| Product Name | Common Mode Chokes - SRF0905-471Y | SMD 470UH 1.1A 1KOHM Inductor and Choke | Common Mode Chokes | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Application | RF Choke | Common Mode Choke; RF Choke | |||
| Technology | Power Line | Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite |