Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280-1R0Y

Description
Win Source Part Number: 1274968-SRF1280-1R0Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15.5 A Current Rating - Series: 7.74 A Current Saturation - Parallel: 40 A Current Saturation - Series: 20 A DC Resistance (DCR) - Parallel: 6.7mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-1R0YDKR,SRF1 2801R0Y,SRF1280-1R0Y TR,SRF1280-1R0YCT Base Product Number: SRF1280
Request a Quote Datasheet
Description
Win Source Part Number: 1274968-SRF1280-1R0Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15.5 A Current Rating - Series: 7.74 A Current Saturation - Parallel: 40 A Current Saturation - Series: 20 A DC Resistance (DCR) - Parallel: 6.7mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-1R0YDKR,SRF1 2801R0Y,SRF1280-1R0Y TR,SRF1280-1R0YCT Base Product Number: SRF1280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274968-SRF1280-1R0Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274968-SRF1280-1R0Y
Win Source Part Number: 1274968-SRF1280-1R0Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 4 µH Inductance - Connected In Parallel: 1 µH Current Rating - Parallel: 15.5 A Current Rating - Series: 7.74 A Current Saturation - Parallel: 40 A Current Saturation - Series: 20 A DC Resistance (DCR) - Parallel: 6.7mOhm Max DC Resistance (DCR) - Series: 26mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-1R0YDKR,SRF1 2801R0Y,SRF1280-1R0Y TR,SRF1280-1R0YCT Base Product Number: SRF1280

Win Source Part Number: 1274968-SRF1280-1R0Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 4 µH
Inductance - Connected In Parallel: 1 µH
Current Rating - Parallel: 15.5 A
Current Rating - Series: 7.74 A
Current Saturation - Parallel: 40 A
Current Saturation - Series: 20 A
DC Resistance (DCR) - Parallel: 6.7mOhm Max
DC Resistance (DCR) - Series: 26mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-1R0YDKR,SRF12801R0Y,SRF1280-1R0YTR,SRF1280-1R0YCT
Base Product Number: SRF1280

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-1R0YTR-ND
Arrays, Signal Transformers SRF1280-1R0YTR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-1R0YCT-ND
Arrays, Signal Transformers SRF1280-1R0YCT-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-1R0YDKR-ND
Arrays, Signal Transformers SRF1280-1R0YDKR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard

Buy Now Datasheet
SMD 1UH Inductor and Choke - 73-SRF1280-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH Inductor and Choke
73-SRF1280-1R0Y
SMD 1UH Inductor and Choke 73-SRF1280-1R0Y
INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF1280-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-1R0Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF1280-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 1Uh, 15.5A, 20%; Product Range Bourns - 14T0964 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, 15.5A, 20%; Product Range Bourns
14T0964
Power Inductor, 1Uh, 15.5A, 20%; Product Range Bourns 14T0964
POWER INDUCTOR, 1UH, 15.5A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1µH; RMS Current, Parallel:15.5A; Saturation Current, Parallel:40A; DC Resistance Max, Parallel:0.0067ohm; Product Length:12.5mm; Product Height:8mm RoHS Compliant: Yes

POWER INDUCTOR, 1UH, 15.5A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1µH; RMS Current, Parallel:15.5A; Saturation Current, Parallel:40A; DC Resistance Max, Parallel:0.0067ohm; Product Length:12.5mm; Product Height:8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 1Uh Para., Power; Product Range Bourns - 23T1273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 1Uh Para., Power; Product Range Bourns
23T1273
Inductor, Dual, 1Uh Para., Power; Product Range Bourns 23T1273
INDUCTOR, DUAL, 1UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:1µH; RMS Current - Parallel:15.5A; Saturation Current - Parallel:40A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 1UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:1µH; RMS Current - Parallel:15.5A; Saturation Current - Parallel:40A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274968-SRF1280-1R0Y SRF1280-1R0YTR-ND 73-SRF1280-1R0Y 14T0964 23T1273
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 1UH Inductor and Choke Power Inductor, 1Uh, 15.5A, 20%; Product Range Bourns Inductor, Dual, 1Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0067 ohms 0.0067 to 0.0260 ohms 0.0067 ohms
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details