2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm
CMC 400MA 2LN 67OHM SMD AEC-Q200 Product overview: SRF2012A-670YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400MA, 67OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 400MA, 67OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-670YA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277125-SRF2012A-670
Category: Filters>Common Mode Chokes
Series: SRF2012AA
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 400mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 67 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-670YATR,SRF
Base Product Number: SRF2012A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF2012A-670YADKR-ND | 839-SRF2012A-670YA | 1277125-SRF2012A-670YA |
| Product Name | Common Mode Chokes | Automotive SMD 400MA 67OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 400 milliamps | 400 milliamps |