Bourns, Inc. Common Mode Chokes - SRF0504-191Y SRF0504-191Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897348-SRF0504-191Y Series: SRF0504 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 5A DCR 20mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0504 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF0504191Y, SRF0504-191YDKR, SRF0504-191YCT, -SRF0504-191YTR, -SRF0504-191YCT, -SRF0504-191Y-ND, SRF0504-191YTR, -SRF0504-191Y, SRF0504-191Y-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897348-SRF0504-191Y Series: SRF0504 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 5A DCR 20mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0504 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF0504191Y, SRF0504-191YDKR, SRF0504-191YCT, -SRF0504-191YTR, -SRF0504-191YCT, -SRF0504-191Y-ND, SRF0504-191YTR, -SRF0504-191Y, SRF0504-191Y-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - SRF0504-191Y
897348-SRF0504-191Y
Common Mode Chokes - SRF0504-191Y 897348-SRF0504-191Y
Manufacturer: Bourns Inc. Win Source Part Number: 897348-SRF0504-191Y Series: SRF0504 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 5A DCR 20mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0504 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF0504191Y, SRF0504-191YDKR, SRF0504-191YCT, -SRF0504-191YTR, -SRF0504-191YCT, -SRF0504-191Y-ND, SRF0504-191YTR, -SRF0504-191Y, SRF0504-191Y-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897348-SRF0504-191Y
Series: SRF0504
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 5A DCR 20mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0504
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF0504191Y, SRF0504-191YDKR, SRF0504-191YCT, -SRF0504-191YTR, -SRF0504-191YCT, -SRF0504-191Y-ND, SRF0504-191YTR, -SRF0504-191Y, SRF0504-191Y-ND

Buy Now Datasheet
SMD 5A 190 OHM Inductor and Choke - 839-SRF0504-191Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 190 OHM Inductor and Choke
839-SRF0504-191Y
SMD 5A 190 OHM Inductor and Choke 839-SRF0504-191Y
CMC 600NH 5A 2LN 190 OHM SMD Product overview: SRF0504-191Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-191Y can be used for catalog matching and distributor lookup.

CMC 600NH 5A 2LN 190 OHM SMD Product overview: SRF0504-191Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-191Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF0504-191YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0504-191YTR-ND
Common Mode Chokes SRF0504-191YTR-ND
600nH @ 100kHz 2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

600nH @ 100kHz 2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0504-191YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0504-191YCT-ND
Common Mode Chokes SRF0504-191YCT-ND
600nH @ 100kHz 2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

600nH @ 100kHz 2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0504-191YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0504-191YDKR-ND
Common Mode Chokes SRF0504-191YDKR-ND
600nH @ 100kHz 2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

600nH @ 100kHz 2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897348-SRF0504-191Y 839-SRF0504-191Y SRF0504-191YTR-ND
Product Name Common Mode Chokes - SRF0504-191Y SMD 5A 190 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Technology Line Filter
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details