15µH Semi-Shielded Inductor 380mA 1.4Ohm 0805 (2012 Metric)
15µH Semi-Shielded Inductor 380mA 1.4Ohm 0805 (2012 Metric)
15µH Semi-Shielded Inductor 380mA 1.4Ohm 0805 (2012 Metric)
Bourns SRN2012T-150K Power Inductor
Bourns SRN2012T-150K Power Inductor
Bourns SRN2012T-150K Power Inductor
IND,2X1.2X1.2MM,15UH
POWER INDUCTOR, 15UH, SEMISHIELD, 0.38A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN2012T-150KDKR-ND | 2388279 | SRN2012T-150K | 85AJ5039 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Fixed Inductors | Power Inductor, 15Uh, Semishield, 0.38A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |