Bourns, Inc. Common Mode Chokes - SRF2012-221YA SRF2012-221YA

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897375-SRF2012-221YA Series: SRF2012A Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF2012 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF2012-221YADKR, SRF2012221YA, SRF2012-221YATR, SRF2012-221YACT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897375-SRF2012-221YA Series: SRF2012A Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF2012 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF2012-221YADKR, SRF2012221YA, SRF2012-221YATR, SRF2012-221YACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - SRF2012-221YA
897375-SRF2012-221YA
Common Mode Chokes - SRF2012-221YA 897375-SRF2012-221YA
Manufacturer: Bourns Inc. Win Source Part Number: 897375-SRF2012-221YA Series: SRF2012A Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF2012 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF2012-221YADKR, SRF2012221YA, SRF2012-221YATR, SRF2012-221YACT

Manufacturer: Bourns Inc.
Win Source Part Number: 897375-SRF2012-221YA
Series: SRF2012A
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF2012
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF2012-221YADKR, SRF2012221YA, SRF2012-221YATR, SRF2012-221YACT

Buy Now Datasheet
Common Mode Chokes - SRF2012-221YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-221YACT-ND
Common Mode Chokes SRF2012-221YACT-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012-221YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-221YATR-ND
Common Mode Chokes SRF2012-221YATR-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012-221YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-221YADKR-ND
Common Mode Chokes SRF2012-221YADKR-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
300mA Inductor and Choke - 839-SRF2012-221YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300mA Inductor and Choke
839-SRF2012-221YA
300mA Inductor and Choke 839-SRF2012-221YA
Common Mode Chokes / Filters 220ohms 300mA Product overview: SRF2012-221YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-221YA can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 220ohms 300mA Product overview: SRF2012-221YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-221YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897375-SRF2012-221YA SRF2012-221YACT-ND 839-SRF2012-221YA
Product Name Common Mode Chokes - SRF2012-221YA Common Mode Chokes 300mA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details