Bourns, Inc. Common Mode Chokes SRF1306-251Y

Description
DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-SRF1306-251YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-251YDKR-ND
Common Mode Chokes 118-SRF1306-251YDKR-ND
DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-251YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-251YTR-ND
Common Mode Chokes 118-SRF1306-251YTR-ND
DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-251YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-251YCT-ND
Common Mode Chokes 118-SRF1306-251YCT-ND
DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
0.6A Inductor and Choke - 839-SRF1306-251Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6A Inductor and Choke
839-SRF1306-251Y
0.6A Inductor and Choke 839-SRF1306-251Y
LINE FILTER 50VDC 0.6A Product overview: SRF1306-251Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-251Y can be used for catalog matching and distributor lookup.

LINE FILTER 50VDC 0.6A Product overview: SRF1306-251Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-251Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRF1306-251YDKR-ND 839-SRF1306-251Y
Product Name Common Mode Chokes 0.6A Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1500 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers