Win Source Part Number: 1277160-SRF0905A-652
Category: Filters>Common Mode Chokes
Series: SRF0905A
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 300mA
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.248" (6.30mm)
Number of Lines: 2
Impedance @ Frequency: 5 kOhms @ 300 kHz
Inductance @ Frequency: 6.5 mH @ 100 kHz
DC Resistance (DCR) (Max): 1.05Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0905A-652YCT,SRF0
Base Product Number: SRF0905A
6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm
6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm
6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm
CMC 6.5MH 300MA 2LN SMD AEC-Q200 Product overview: SRF0905A-652Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.5MH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6.5MH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-652Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277160-SRF0905A-652Y | SRF0905A-652YTR-ND | 839-SRF0905A-652Y |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Automotive SMD 6.5MH 300MA Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 6500 microH | 6500 microH | |
| DCR | 1.05 ohms | 1.05 ohms |