Bourns, Inc. SMD 2.2UH 1.7A 170MOHM Inductor and Choke SRN2010-2R2M

Description
FIXED IND 2.2UH 1.7A 170MOHM SMD Product overview: SRN2010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010-2R2M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.2UH 1.7A 170MOHM SMD Product overview: SRN2010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010-2R2M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN2010-R2R2M is a semi-shielded inductor with an inductance value of 2.2 µH and a tolerance of 20%. It is designed to handle a rated current of up to 1.7 A, with a saturation current of 2 A. The inductor features a low profile of 1.0 mm and is constructed with a ferrite core and enameled copper wire. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The operating temperature range is from -55 °C to +125 °C, while the storage temperature range is -40 °C to +85 °C. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into automated assembly processes. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions.

Datasheet Summary
Powered by GS/AI

The Bourns SRN2010-R2R2M is a semi-shielded inductor with an inductance value of 2.2 µH and a tolerance of 20%. It is designed to handle a rated current of up to 1.7 A, with a saturation current of 2 A. The inductor features a low profile of 1.0 mm and is constructed with a ferrite core and enameled copper wire. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. The operating temperature range is from -55 °C to +125 °C, while the storage temperature range is -40 °C to +85 °C. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into automated assembly processes. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions.

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.7A 170MOHM Inductor and Choke - 71-SRN2010-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.7A 170MOHM Inductor and Choke
71-SRN2010-2R2M
SMD 2.2UH 1.7A 170MOHM Inductor and Choke 71-SRN2010-2R2M
FIXED IND 2.2UH 1.7A 170MOHM SMD Product overview: SRN2010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.7A 170MOHM SMD Product overview: SRN2010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2010-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010-2R2MTR-ND
Fixed Inductors SRN2010-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN2010-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010-2R2MCT-ND
Fixed Inductors SRN2010-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN2010-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010-2R2MDKR-ND
Fixed Inductors SRN2010-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274436-SRN2010-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274436-SRN2010-2R2M
Win Source Part Number: 1274436-SRN2010-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 1MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010-2R2MDKR,SRN2 010-2R2MTR,SRN2010-2 R2MCT Base Product Number: SRN2010 Current - Saturation (Isat): 2A

Win Source Part Number: 1274436-SRN2010-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 14 @ 1MHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010-2R2MDKR,SRN2010-2R2MTR,SRN2010-2R2MCT
Base Product Number: SRN2010
Current - Saturation (Isat): 2A

Buy Now Datasheet
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns - 62X0333 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns
62X0333
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns 62X0333
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.7A; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN2010 Series; DC Resistance Max:0.17ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.7A; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN2010 Series; DC Resistance Max:0.17ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn2010 Series, 2.2 H, 20%, Semishielded, 0.17 Ohm, 1.7 A Rohs Compliant Bourns - 67X4643 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn2010 Series, 2.2 H, 20%, Semishielded, 0.17 Ohm, 1.7 A Rohs Compliant Bourns
67X4643
Surface Mount Power Inductor, Srn2010 Series, 2.2 H, 20%, Semishielded, 0.17 Ohm, 1.7 A Rohs Compliant Bourns 67X4643
Surface Mount Power Inductor, SRN2010 Series, 2.2 H, 20%, Semishielded, 0.17 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN2010 Series, 2.2 H, 20%, Semishielded, 0.17 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns - 62X0332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns
62X0332
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns 62X0332
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.7A; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN2010 Series; DC Resistance Max:0.17ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.7A; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN2010 Series; DC Resistance Max:0.17ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2010-2R2M SRN2010-2R2MTR-ND 1274436-SRN2010-2R2M 62X0333 67X4643
Product Name SMD 2.2UH 1.7A 170MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 2.2Uh, 20%, 1.7A; Inductance Bourns Surface Mount Power Inductor, Srn2010 Series, 2.2 H, 20%, Semishielded, 0.17 Ohm, 1.7 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers