Bourns SRF3225TAC-101Y Common Mode Choke
Bourns SRF3225TAC-101Y Common Mode Choke
Bourns SRF3225TAC-101Y Common Mode Choke
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475907 | 118-SRF3225TAC-101YCT-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Core Material | Ferrite; Ferrite | |
| Application | Common Mode Choke | Common Mode Choke; RF Choke |
| Inductance Range | 100 microH | |
| Rated DC Current | 150 milliamps | 150 milliamps |
| Impedance | 5100 ohms |