Bourns, Inc. Arrays, Signal Transformers SRF0703-6R8M

Description
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-6R8MCT-ND
Arrays, Signal Transformers SRF0703-6R8MCT-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-6R8MTR-ND
Arrays, Signal Transformers SRF0703-6R8MTR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-6R8MDKR-ND
Arrays, Signal Transformers SRF0703-6R8MDKR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard

Buy Now Datasheet
SMD 6.8UH Inductor and Choke - 73-SRF0703-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH Inductor and Choke
73-SRF0703-6R8M
SMD 6.8UH Inductor and Choke 73-SRF0703-6R8M
INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF0703-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-6R8M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF0703-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 6.8Uh, 2.55A, 20%, Full Reel; Product Range Bourns - 14T0903 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, 2.55A, 20%, Full Reel; Product Range Bourns
14T0903
Power Inductor, 6.8Uh, 2.55A, 20%, Full Reel; Product Range Bourns 14T0903
POWER INDUCTOR, 6.8UH, 2.55A, 20%, FULL REEL; Product Range:SRF0703 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.55A; Saturation Current, Parallel:3.12A; DC Resistance Max, Parallel:0.0658ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, 2.55A, 20%, FULL REEL; Product Range:SRF0703 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.55A; Saturation Current, Parallel:3.12A; DC Resistance Max, Parallel:0.0658ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 6.8Uh, 2.55A, 20%; Product Range Bourns - 14T0902 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, 2.55A, 20%; Product Range Bourns
14T0902
Power Inductor, 6.8Uh, 2.55A, 20%; Product Range Bourns 14T0902
POWER INDUCTOR, 6.8UH, 2.55A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.55A; Saturation Current, Parallel:3.12A; DC Resistance Max, Parallel:0.0658ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, 2.55A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.55A; Saturation Current, Parallel:3.12A; DC Resistance Max, Parallel:0.0658ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-6R8MCT-ND 73-SRF0703-6R8M 14T0903
Product Name Arrays, Signal Transformers SMD 6.8UH Inductor and Choke Power Inductor, 6.8Uh, 2.55A, 20%, Full Reel; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0658 to 0.2850 ohms 0.0658 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers