Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 2.82Ohm Max DC Resistance (DCR) - Parallel 350mA Nonstandard
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 2.82Ohm Max DC Resistance (DCR) - Parallel 350mA Nonstandard
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 2.82Ohm Max DC Resistance (DCR) - Parallel 350mA Nonstandard
POWER INDUCTOR, 470UH, 350MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:470µH; RMS Current, Parallel:350mA; Saturation Current, Parallel:370mA; DC Resistance Max, Parallel:2.82ohm; Product Length:7.6mm; Inductance:470µHRoHS
POWER INDUCTOR, 470UH, 350MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:470µH; RMS Current, Parallel:350mA; Saturation Current, Parallel:370mA; DC Resistance Max, Parallel:2.82ohm; Product Length:7.6mm; Inductance:470µHRoHS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0703-471MDKR-ND | 14T0900 |
| Product Name | Arrays, Signal Transformers | Power Inductor, 470Uh, 350Ma, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 2.82 to 11.22 ohms | 2.82 ohms |