Bourns, Inc. SMD 1.1UH 2A 350 OHM Inductor and Choke SRF0504-351Y

Description
CMC 1.1UH 2A 2LN 350 OHM SMD Product overview: SRF0504-351Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1UH, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1UH, 2A, 350 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-351Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.1UH 2A 2LN 350 OHM SMD Product overview: SRF0504-351Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1UH, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1UH, 2A, 350 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-351Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1UH 2A 350 OHM Inductor and Choke - 839-SRF0504-351Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1UH 2A 350 OHM Inductor and Choke
839-SRF0504-351Y
SMD 1.1UH 2A 350 OHM Inductor and Choke 839-SRF0504-351Y
CMC 1.1UH 2A 2LN 350 OHM SMD Product overview: SRF0504-351Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1UH, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1UH, 2A, 350 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-351Y can be used for catalog matching and distributor lookup.

CMC 1.1UH 2A 2LN 350 OHM SMD Product overview: SRF0504-351Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1UH, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1UH, 2A, 350 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-351Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF0504-351YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0504-351YCT-ND
Common Mode Chokes SRF0504-351YCT-ND
1.1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

1.1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0504-351YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0504-351YTR-ND
Common Mode Chokes SRF0504-351YTR-ND
1.1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

1.1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0504-351YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0504-351YDKR-ND
Common Mode Chokes SRF0504-351YDKR-ND
1.1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

1.1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet
Surface Mount Inductors - 2463297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463297P
Surface Mount Inductors 2463297P
Bourns SRF0504-351Y

Bourns SRF0504-351Y

Supplier's Site
Surface Mount Inductors - 2463297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463297
Surface Mount Inductors 2463297
Bourns SRF0504-351Y

Bourns SRF0504-351Y

Supplier's Site
Surface Mount Inductors - 1809007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1809007
Surface Mount Inductors 1809007
Bourns SRF0504-351Y

Bourns SRF0504-351Y

Supplier's Site
Surface Mount Inductors - 1808893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808893
Surface Mount Inductors 1808893
Bourns SRF0504-351Y

Bourns SRF0504-351Y

Supplier's Site
Surface Mount Inductors - 2463296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463296
Surface Mount Inductors 2463296
Bourns SRF0504-351Y

Bourns SRF0504-351Y

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - SRF0504-351Y
897350-SRF0504-351Y
Common Mode Chokes - SRF0504-351Y 897350-SRF0504-351Y
Manufacturer: Bourns Inc. Win Source Part Number: 897350-SRF0504-351Y Series: SRF0504 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0504 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF0504-351YDKR, SRF0504-351YCT, -SRF0504-351Y, -SRF0504-351Y-ND, SRF0504-351Y-ND, SRF0504-351YTR, SRF0504351Y, -SRF0504-351YCT, -SRF0504-351YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897350-SRF0504-351Y
Series: SRF0504
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0504
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF0504-351YDKR, SRF0504-351YCT, -SRF0504-351Y, -SRF0504-351Y-ND, SRF0504-351Y-ND, SRF0504-351YTR, SRF0504351Y, -SRF0504-351YCT, -SRF0504-351YTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF0504-351Y SRF0504-351YCT-ND 2463297P 1809007 897350-SRF0504-351Y
Product Name SMD 1.1UH 2A 350 OHM Inductor and Choke Common Mode Chokes Surface Mount Inductors Surface Mount Inductors Common Mode Chokes - SRF0504-351Y
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Core Material Ferrite Ferrite; Ferrite
Inductance Range 1.1 microH 1.1 microH 1.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details