250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm
250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm
Manufacturer: Bourns Inc.
Win Source Part Number: 1258743-SRF0905-251Y
Series: SRF0905
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Size: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohm @ 3MHz
Inductance @ Frequency: 250μH @ 100kHz
Family Name: SRF0905
Categories: Filters
Manufacturer Homepage: www.bourns.com
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 1.2A
DC Resistance (DCR) (Maximum): 130 mOhm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
CMC 250UH 1.2A 2LN 600 OHM SMD Product overview: SRF0905-251Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250UH, 1.2A, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250UH, 1.2A, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-251Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF0905-251YTR-ND | 1258743-SRF0905-251Y | 1808952 | 839-SRF0905-251Y |
| Product Name | Common Mode Chokes | Common Mode Chokes - SRF0905-251Y | Surface Mount Inductors | SMD 250UH 1.2A 600 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | |||
| DCR | 0.1300 ohms | 0.1300 ohms | ||
| Rated DC Current | 1200 milliamps | 1200 milliamps |