Bourns, Inc. Fixed Inductors SRN2510F-4R7M

Description
4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)
Request a Quote
Description
4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1274404-SRN2510F-4R7M is a semi-shielded power inductor from the SRN2510F series, designed for surface mount applications. It features an inductance of 4.7 µH with a tolerance of ±20%. The inductor has a self-resonant frequency of 20 MHz and a maximum DC resistance (DCR) of 216 mΩ. It can handle a rated current of 1.7 A and a saturation current of 1.7 A, with an operating temperature range of -40 °C to +125 °C. The component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, with 2,000 pieces per reel, facilitating automated assembly processes. The dimensions are 2.50 mm x 2.00 mm with a maximum height of 1.00 mm, making it a compact option for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 1274404-SRN2510F-4R7M is a semi-shielded power inductor from the SRN2510F series, designed for surface mount applications. It features an inductance of 4.7 µH with a tolerance of ±20%. The inductor has a self-resonant frequency of 20 MHz and a maximum DC resistance (DCR) of 216 mΩ. It can handle a rated current of 1.7 A and a saturation current of 1.7 A, with an operating temperature range of -40 °C to +125 °C. The component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, with 2,000 pieces per reel, facilitating automated assembly processes. The dimensions are 2.50 mm x 2.00 mm with a maximum height of 1.00 mm, making it a compact option for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2510F-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-4R7MTR-ND
Fixed Inductors SRN2510F-4R7MTR-ND
4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)

4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-4R7MCT-ND
Fixed Inductors SRN2510F-4R7MCT-ND
4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)

4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2510F-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2510F-4R7MDKR-ND
Fixed Inductors SRN2510F-4R7MDKR-ND
4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)

4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274404-SRN2510F-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274404-SRN2510F-4R7M
Win Source Part Number: 1274404-SRN2510F-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2510F Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Frequency - Self Resonant: 20MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 216mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2510F-4R7MCT,SRN2 510F-4R7MTR,SRN2510F -4R7MDKR Base Product Number: SRN2510F Current - Saturation (Isat): 1.7A

Win Source Part Number: 1274404-SRN2510F-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2510F
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Frequency - Self Resonant: 20MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 216mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2510F-4R7MCT,SRN2510F-4R7MTR,SRN2510F-4R7MDKR
Base Product Number: SRN2510F
Current - Saturation (Isat): 1.7A

Buy Now Datasheet
SMD 4.7UH 1.7A 216MOHM Inductor and Choke - 71-SRN2510F-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.7A 216MOHM Inductor and Choke
71-SRN2510F-4R7M
SMD 4.7UH 1.7A 216MOHM Inductor and Choke 71-SRN2510F-4R7M
FIXED IND 4.7UH 1.7A 216MOHM SMD Product overview: SRN2510F-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 216MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 216MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 216MOHM SMD Product overview: SRN2510F-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 216MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 216MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2510F-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, Semishld, 4.7Uh, 1.7A; Inductance Bourns - 72AC6669 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Semishld, 4.7Uh, 1.7A; Inductance Bourns
72AC6669
Power Inductor, Semishld, 4.7Uh, 1.7A; Inductance Bourns 72AC6669
POWER INDUCTOR, SEMISHLD, 4.7UH, 1.7A; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SEMISHLD, 4.7UH, 1.7A; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns - 72AC9089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns
72AC9089
Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns 72AC9089
INDUCTOR, 4.7UH, SEMISHIELDED, 1.7A; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN2510F Series; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.7A; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:SRN2510F Series; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns - 33AK4356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns
33AK4356
Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns 33AK4356
INDUCTOR, 4.7UH, SEMISHIELDED, 1.7A; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.7A; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:SRN2510F Series; Power Inductor Case:2.5mm x 2mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2510F-4R7MTR-ND 1274404-SRN2510F-4R7M 71-SRN2510F-4R7M 72AC6669 72AC9089 33AK4356
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1.7A 216MOHM Inductor and Choke Power Inductor, Semishld, 4.7Uh, 1.7A; Inductance Bourns Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns Inductor, 4.7Uh, Semishielded, 1.7A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers