Win Source Part Number: 1274414-SRN2508A-4R7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2508A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 90MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 400mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2508A-4R7MTR,SRN2
Base Product Number: SRN2508A
Current - Saturation (Isat): 900mA
4.7µH Semi-Shielded Wirewound Inductor 700mA 400mOhm 1008 (2520 Metric)
4.7µH Semi-Shielded Wirewound Inductor 700mA 400mOhm 1008 (2520 Metric)
4.7µH Semi-Shielded Wirewound Inductor 700mA 400mOhm 1008 (2520 Metric)
FIXED IND 4.7UH 700MA 400MOHM SM Product overview: SRN2508A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2508A-4R7M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMISHLD, 4.7UH, 0.7A, AUTO; Inductance:4.7µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274414-SRN2508A-4R7M | SRN2508A-4R7MTR-ND | 71-SRN2508A-4R7M | 43AC9514 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 4.7UH 700MA 400MOHM Inductor and Choke | Inductor, Semishld, 4.7Uh, 0.7A, Auto; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |