Bourns, Inc. SMD 500UH 1A 1KOHM Inductor and Choke SRF0905-501Y

Description
CMC 500UH 1A 2LN 1KOHM SMD Product overview: SRF0905-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500UH, 1A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500UH, 1A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-501Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 500UH 1A 2LN 1KOHM SMD Product overview: SRF0905-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500UH, 1A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500UH, 1A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-501Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500UH 1A 1KOHM Inductor and Choke - 839-SRF0905-501Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500UH 1A 1KOHM Inductor and Choke
839-SRF0905-501Y
SMD 500UH 1A 1KOHM Inductor and Choke 839-SRF0905-501Y
CMC 500UH 1A 2LN 1KOHM SMD Product overview: SRF0905-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500UH, 1A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500UH, 1A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-501Y can be used for catalog matching and distributor lookup.

CMC 500UH 1A 2LN 1KOHM SMD Product overview: SRF0905-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500UH, 1A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500UH, 1A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-501Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - SRF0905-501Y
1258744-SRF0905-501Y
Common Mode Chokes - SRF0905-501Y 1258744-SRF0905-501Y
Manufacturer: Bourns Inc. Win Source Part Number: 1258744-SRF0905-501Y Series: SRF0905 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Horizontal, 4 PC Pad Voltage Rating - DC: 80V Mounting: SMD Filter Type: Signal Line Size: 0.362" L x 0.236" W (9.20mm x 6.00mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhm @ 1MHz Inductance @ Frequency: 500μH @ 100kHz Family Name: SRF0905 Categories: Filters Manufacturer Homepage: www.bourns.com Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 150 mOhm Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 1258744-SRF0905-501Y
Series: SRF0905
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Size: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhm @ 1MHz
Inductance @ Frequency: 500μH @ 100kHz
Family Name: SRF0905
Categories: Filters
Manufacturer Homepage: www.bourns.com
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 150 mOhm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Common Mode Chokes - SRF0905-501YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905-501YTR-ND
Common Mode Chokes SRF0905-501YTR-ND
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905-501YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905-501YCT-ND
Common Mode Chokes SRF0905-501YCT-ND
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905-501YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905-501YDKR-ND
Common Mode Chokes SRF0905-501YDKR-ND
500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF0905-501Y 1258744-SRF0905-501Y SRF0905-501YTR-ND
Product Name SMD 500UH 1A 1KOHM Inductor and Choke Common Mode Chokes - SRF0905-501Y Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Core Material Ferrite
Inductance Range 500 microH 500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details